Bipolar (BJT) Transistor NPN 45V 200mA 250MHz 250mW Surface Mount SOT-23
Bipolar Transistors - BJT 250mW 45Vceo 45Vcbo 5Vebo 200mA
TRANS NPN 45V 0.2A SOT23
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCX70J-TP-ND | BCX70J-TP | BCX70J-TP |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |