Bipolar (BJT) Transistor NPN 45V 200mA 250MHz 250mW Surface Mount SOT-23
TRANS NPN 45V 0.2A SOT23
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BCX70H-TP-ND | BCX70H-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |