BCX56-16 is an NPN bipolar transistor in a SOT-89 package, designed for medium power switching and amplification applications. It has a collector-base voltage rating of 100 V, collector-emitter voltage of 80 V, and collector current of 1.0 A. The junction temperature range is -55°C to +150°C, with a thermal resistance of 250°C/W junction to ambient. The DC current gain (hFE) ranges from 100 to 250 at VCE=2.0 V and IC=150 mA. The collector-emitter saturation voltage is 0.5 V at IC=500 mA and IB=50 mA. The device is halogen-free, meets UL 94 V-0 flammability rating, and is RoHS compliant.
MEDIUM POWER BIPOLAR TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BCX56-16-TPQ4TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |