NPN bipolar transistor in SOT-89 package with a maximum collector current of 1 A, collector-emitter voltage of 45 V, and power dissipation of 500 mW. Operating junction and storage temperature range is -55°C to +150°C. Features thermal resistance of 250°C/W, DC current gain (hFE) ranges from 63 to 250, and transition frequency of 130 MHz. RoHS compliant and halogen-free, meeting UL 94 V-0 flammability rating.
TRANS NPN 45V 1A SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BCX54-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |