Bipolar (BJT) Transistor PNP 80V 1A 50MHz 500mW Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 80V 1A 50MHz 500mW Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 80V 1A 50MHz 500mW Surface Mount SOT-89
TRANS PNP 80V 1A SOT89
Bipolar Transistors - BJT PNP,Transistors,SOT-
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCX53-TPMSDKR-ND | BCX53-TP | BCX53-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP |