Micro Commercial Components Corp. Single Bipolar Transistors BCX53-16-TP

Description
Bipolar (BJT) Transistor PNP 80V 1A 50MHz 500mW Surface Mount SOT-89
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 80V 1A 50MHz 500mW Surface Mount SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCX53-16-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX53-16-TPMSDKR-ND
Single Bipolar Transistors BCX53-16-TPMSDKR-ND
Bipolar (BJT) Transistor PNP 80V 1A 50MHz 500mW Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 80V 1A 50MHz 500mW Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - BCX53-16-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX53-16-TPMSTR-ND
Single Bipolar Transistors BCX53-16-TPMSTR-ND
Bipolar (BJT) Transistor PNP 80V 1A 50MHz 500mW Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 80V 1A 50MHz 500mW Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - BCX53-16-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX53-16-TPMSCT-ND
Single Bipolar Transistors BCX53-16-TPMSCT-ND
Bipolar (BJT) Transistor PNP 80V 1A 50MHz 500mW Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 80V 1A 50MHz 500mW Surface Mount SOT-89

Buy Now Datasheet
Singapore, Singapore
80V 1A SOT89 Bipolar Transistor
276-BCX53-16-TP
80V 1A SOT89 Bipolar Transistor 276-BCX53-16-TP
TRANS PNP 80V 1A SOT89 Product overview: BCX53-16-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX53-16-TP can be used for catalog matching and distributor lookup.

TRANS PNP 80V 1A SOT89 Product overview: BCX53-16-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX53-16-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377197-BCX53-16-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377197-BCX53-16-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377197-BCX53-16-TP
Win Source Part Number: 1377197-BCX53-16-TP Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: TO-243AA Supplier Device Package: SOT-89 Base Product Number: BCX53 Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: PNP Current - Collector (Ic) (Max): 1 A Voltage - Collector Emitter Breakdown (Max): 80 V DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 50MHz Power - Max: 500 mW

Win Source Part Number: 1377197-BCX53-16-TP
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Base Product Number: BCX53
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 80 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 50MHz
Power - Max: 500 mW

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT - BCX53-16-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
BCX53-16-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT BCX53-16-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BCX53-16-TPMSDKR-ND 276-BCX53-16-TP 1377197-BCX53-16-TP BCX53-16-TP
Product Name Single Bipolar Transistors 80V 1A SOT89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Polarity PNP PNP PNP
Package Type SOT89; TO-243AA Tape & Reel (TR) SOT3; SOT89
Packing Method Tape & Reel (TR)
IC(max) 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 216339 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
Discrete Semiconductor Products - 232161-BC817-16 E6237 - Win Source Electronics
Specs
Package Type SOT3; SOT23
View Details
2 suppliers