PNP bipolar transistor for general-purpose switching and amplification, housed in an SOT-89 package with dimensions of 4.70 mm maximum length, 4.35 mm maximum width, and 1.55 mm height. Rated for a collector-emitter voltage of -60 V, collector current of -1.0 A, and power dissipation of 500 mW. Operating and storage junction temperature range is -55°C to +150°C. Meets UL 94 V-0 flammability rating and is RoHS compliant. Thermal resistance is 250°C/W. DC current gain (hFE) ranges from 63 to 250. Transition frequency is 50 MHz. Moisture sensitivity level is 1.
TRANS PNP 60V 1A SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BCX52-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |