Bipolar (BJT) Transistor PNP 60V 1A 50MHz 500mW Surface Mount SOT-89
TRANS PNP 60V 1A SOT89
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BCX52-10-TP-ND | BCX52-10-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |