BCX51-16 is a PNP bipolar transistor designed for general-purpose switching and amplification applications. It is housed in a SOT-89 package with dimensions of 4.70 mm maximum length, 2.65 mm maximum width, and 1.60 mm maximum thickness. The device has a collector-base voltage rating of -45 V, a collector-emitter voltage rating of -45 V, and a collector current rating of -1 A. It dissipates up to 500 mW of power and operates over a junction temperature range of -55°C to +150°C. The DC current gain (hFE) is guaranteed between 100 and 250 at VCE = -2 V and IC = -150 mA. The transistor is RoHS compliant and halogen free, meeting UL 94 V-0 flammability standards. Thermal resistance is 250°C/W from junction to ambient.
TRANS PNP 45V 1A SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BCX51-16-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |