Win Source Part Number: 1377194-BCW68H-TP
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: BCW68
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
Transistor Type: PNP
Current - Collector (Ic) (Max): 800 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 2V
Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA
Current - Collector Cutoff (Max): 20nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 330 mW
TRANS PNP 45V 0.8A SOT-23
Interface Product overview: BCW68H-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW68H-TP can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1377194-BCW68H-TP | 353-BCW68H-TP-ND | 276-BCW68H-TP | BCW68H-TP |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistor | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT |
| Polarity | PNP | PNP | ||
| Package Type | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | Bulk | |
| Packing Method | Bulk | |||
| IC(max) | 800 milliamps |