BCP69-16 is a PNP bipolar transistor designed for high current and low voltage applications, housed in an SOT-223 package measuring 6.30 to 6.70 mm in length, 3.30 to 3.70 mm in width, and 6.70 to 7.30 mm in height. It has a collector-emitter voltage rating of -20 V, a collector current of -1 A, and a power dissipation of 1 W. The device operates within a junction temperature range of -55°C to +150°C with a thermal resistance of 125°C/W. The collector-emitter saturation voltage is -0.5 V at -1 A collector current and -100 mA base current. DC current gain (hFE) ranges from 100 to 250 at -1 V collector-emitter voltage and -0.5 A collector current. The transistor is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating.
TRANS PNP 20V 1A SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BCP69-16-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |