Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1.5W Surface Mount SOT-223
TRANS NPN 80V 1A SOT223
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BCP56-10-TP-ND | BCP56-10-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |