Micro Commercial Components Corp. Single Bipolar Transistors BCP54-16-TP

Description
Bipolar (BJT) Transistor NPN 45V 1A 100MHz 300mW Surface Mount SOT-223
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 1A 100MHz 300mW Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCP54-16-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP54-16-TPMSCT-ND
Single Bipolar Transistors BCP54-16-TPMSCT-ND
Bipolar (BJT) Transistor NPN 45V 1A 100MHz 300mW Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 45V 1A 100MHz 300mW Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - BCP54-16-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP54-16-TPMSTR-ND
Single Bipolar Transistors BCP54-16-TPMSTR-ND
Bipolar (BJT) Transistor NPN 45V 1A 100MHz 300mW Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 45V 1A 100MHz 300mW Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - BCP54-16-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP54-16-TPMSDKR-ND
Single Bipolar Transistors BCP54-16-TPMSDKR-ND
Bipolar (BJT) Transistor NPN 45V 1A 100MHz 300mW Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 45V 1A 100MHz 300mW Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
45V 1A Bipolar Transistor
276-BCP54-16-TP
45V 1A Bipolar Transistor 276-BCP54-16-TP
TRANS NPN 45V 1A SOT223 Product overview: BCP54-16-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP54-16-TP can be used for catalog matching and distributor lookup.

TRANS NPN 45V 1A SOT223 Product overview: BCP54-16-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP54-16-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377136-BCP54-16-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377136-BCP54-16-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377136-BCP54-16-TP
Win Source Part Number: 1377136-BCP54-16-TP Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Base Product Number: BCP54 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 1 A Voltage - Collector Emitter Breakdown (Max): 45 V DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 100MHz Power - Max: 300 mW

Win Source Part Number: 1377136-BCP54-16-TP
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Base Product Number: BCP54
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 300 mW

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT - BCP54-16-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
BCP54-16-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT BCP54-16-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BCP54-16-TPMSCT-ND 276-BCP54-16-TP 1377136-BCP54-16-TP BCP54-16-TP
Product Name Single Bipolar Transistors 45V 1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
Polarity NPN NPN NPN
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT3
Packing Method Tape & Reel (TR)
IC(max) 1000 milliamps
Unlock Full Specs
to access all available technical data