BC869-25-TP is a PNP bipolar transistor for medium current applications, housed in an SOT-89 package with dimensions of 4.70 mm maximum length, 1.55 mm maximum width, and 1.60 mm maximum height. It has a collector-emitter voltage rating of -20 V, a continuous collector current of -1 A, and a power dissipation of 0.5 W. The junction and storage temperature range is -55°C to +150°C. The DC current gain (hFE) is in the range of 160 to 375 at -1 V collector-emitter voltage and -500 mA collector current. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating.
TRANS PNP 20V 1A SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC869-25-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |