PNP bipolar transistor for switching and amplification applications in SOT-89 package, with a collector-emitter voltage rating of -20 V, continuous collector current of -1 A, and power dissipation of 0.5 W. Operating and storage temperature range is -55°C to +150°C. DC current gain (hFE) for the BC869-16 variant is specified between 100 and 250 at -1 V collector-emitter voltage and -500 mA collector current. Device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating.
TRANS PNP 20V 1A SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC869-16-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |