PNP bipolar transistor in SOT-323 package, rated for a collector-emitter voltage of -30 V, collector current of -100 mA, and power dissipation of 200 mW. Operating junction and storage temperature ranges are -65°C to +150°C. Thermal resistance is 625°C/W. DC current gain ranges from 420 to 800 at -5 V collector-emitter voltage and -2 mA collector current. Collector-emitter saturation voltage is -0.65 V at -100 mA collector current and -5 mA base current. Transition frequency is 100 MHz. Halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating. Moisture sensitivity level is 1.
TRANS PNP 30V 0.1A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC858CW-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |