PNP bipolar transistor in DFN1006-3 package, rated for a collector-base voltage of -30 V, collector-emitter voltage of -30 V, and emitter-base voltage of -5 V, with a maximum collector current of -100 mA and collector power dissipation of 150 mW. Operating junction and storage temperature range is -55℃ to +150℃. DC current gain (hFE) ranges from 420 to 800 at -5 V collector-emitter voltage and -2 mA collector current. Collector-emitter saturation voltage is -0.65 V at -10 mA collector current and -0.5 mA base current. Features include halogen-free "green" construction, UL 94 V-0 flammability rating, RoHS compliance, and moisture sensitivity level 1.
TRANS PNP 30V 0.1A DFN1006-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC858CL3-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |