PNP silicon transistor for small-signal applications in SOT-23 package, rated for collector-base and collector-emitter voltages of -30 V, collector current of -100 mA, and power dissipation of 300 mW. Operating junction temperature ranges from -55°C to +150°C. AEC-Q101 qualified, halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating. Thermal resistance from junction to ambient is 417 °C/W. Moisture sensitivity level 1.
TRANS PNP 30V 0.1A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC858CHE3-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |