PNP bipolar transistors for general-purpose switching and amplification, packaged in SOT-323 with dimensions of 2.20 mm maximum length, 1.35 mm maximum width, and 0.65 mm lead pitch. Rated for a collector-emitter voltage of -30 V, collector current of -100 mA, and power dissipation of 200 mW at 25°C. Operating junction and storage temperatures range from -65°C to +150°C. Thermal resistance is 625°C/W junction-to-ambient.
TRANS PNP 30V 0.1A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC858BW-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |