BC857S is a dual PNP bipolar transistor in an SOT-363 package, designed for general-purpose switching and amplification applications. The device has a collector-base voltage rating of -50 V, collector-emitter voltage of -45 V, and collector current of -200 mA, with a power dissipation of 300 mW. The junction temperature ranges from -55°C to +150°C, and thermal resistance is 417°C/W. DC current gain (hFE) ranges from 125 to 630 at -5 V collector-emitter voltage and -2 mA collector current. Collector-emitter saturation voltage is -0.65 V at -100 mA collector current and -5 mA base current. The transition frequency is 200 MHz. The package measures 2.00 to 2.45 mm in length, 1.15 to 1.35 mm in width, and 0.15 to 0.35 mm in height. It is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating.
TRANS 2PNP 45V 200MA SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC857S-13PTR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | PNP |