PNP silicon transistor in SOT-323 package for general-purpose switching and amplification, with a collector-emitter voltage rating of -45 V, collector current of -100 mA, and power dissipation of 200 mW. Operating junction and storage temperature range is -65°C to +150°C. Thermal resistance is 625°C/W. Features halogen-free "Green" compliance, RoHS compliance, and meets UL 94 V-0 flammability rating. DC current gain (hFE) ranges from 420 to 800 at VCE = -5 V and IC = -2 mA. Collector-emitter saturation voltage is -0.65 V at IC = -100 mA and IB = -5 mA. Transition frequency is 100 MHz. Moisture sensitivity level is 1.
TRANS PNP 45V 0.1A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC857CW-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |