PNP silicon transistor for switching and audio frequency amplifier applications in SOT-523 surface-mount package, measuring 1.70 mm long, 0.85 mm wide, and 0.75 mm tall. Rated for collector-emitter voltage of -45 V, collector current of -100 mA, and power dissipation of 150 mW. Operating junction temperature range is -55°C to +150°C. DC current gain (hFE) ranges from 420 to 800. Meets UL 94 V-0 flammability rating and RoHS compliance. Moisture sensitivity level is 1. Transition frequency is 100 MHz. Part is halogen-free and marked as '3G'.
TRANS PNP 45V 0.1A SOT-523
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC857CT-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |