PNP silicon transistor for switching and audio frequency amplifier applications in SOT-523 surface-mount package measuring 1.70 mm × 0.85 mm × 1.75 mm. Rated for collector-emitter voltage up to -45 V, collector current up to -100 mA, and power dissipation of 150 mW. Operating junction temperature ranges from -55°C to +150°C. Current gain (hFE) ranges from 220 to 475. Features RoHS compliance, halogen-free construction, epoxy meeting UL 94 V-0 flammability rating, and moisture sensitivity level 1.
TRANS PNP 45V 0.1A SOT-523
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC857BT-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |