The BC857BS is a PNP multi-chip transistor in a SOT-363 package, measuring 2.00 to 2.45 mm in length, 1.15 to 1.35 mm in width, and 0.80 mm in height. It has a collector-base voltage rating of -50 V, a collector-emitter voltage rating of -45 V, and a collector current rating of -200 mA. The device dissipates up to 300 mW and operates from -55°C to +150°C. Its DC current gain ranges from 220 to 475 at -5 V and -2 mA, with a collector-emitter saturation voltage of -0.65 V at -100 mA and -5 mA. The transition frequency is 200 MHz, and its base-emitter voltage is -0.82 V at -10 mA. The part is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability requirements.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC857BS-TPQ2TR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | PNP |