BC856S is a dual PNP bipolar transistor array in a SOT-363 package, designed for general-purpose switching and amplification applications. The device has a collector-base voltage rating of -80 V, collector-emitter voltage of -65 V, and collector current of -100 mA, with a power dissipation of 200 mW. It operates over a junction temperature range of -55°C to +150°C and features a thermal resistance of 625°C/W. The plastic encapsulant meets UL 94 V-0 flammability rating and is RoHS compliant. The transistor array has a minimum DC current gain of 110 at -5 V and -2 mA, with a transition frequency of 100 MHz. Dimensions are 1.15-1.35 mm for B, 2.00-2.45 mm for C, and 0.65 mm for D, matching the SOT-363 footprint. The -13P suffix indicates tape and reel packaging of 10,000 pcs per reel, consistent with the series.
TRANS 2PNP 65V 100MA SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC856S-13PTR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | PNP |