PNP bipolar transistor in SOT-523 package, rated for a collector-base voltage of -80 V, collector-emitter voltage of -65 V, and collector current of -100 mA, with a power dissipation of 150 mW and junction temperature range of -55 to +150 °C. The device has a DC current gain (hFE) of 220 to 475 at -5 V collector-emitter voltage and -2 mA collector current, a collector-emitter saturation voltage of -650 mV at -10 mA collector current and -0.5 mA base current, and a current gain-bandwidth product of 200 MHz. It is halogen-free, RoHS compliant, meets UL 94 V-0 flammability rating, and has a thermal resistance from junction to ambient of 833 °C/W. The SOT-523 package dimensions are 1.50 to 1.70 mm in length, 0.75 to 0.85 mm in width, and 0.90 to 1.10 mm in height.
PNP TRANSISTORS,SOT-523
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC856BT-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |