The BC856BS-TPQ2 is a PNP dual bipolar transistor in a SOT-363 package, designed for general-purpose switching and amplification applications. It features a collector-base voltage rating of -80 V, a collector-emitter voltage of -65 V, and a maximum collector current of -100 mA, with a power dissipation of 200 mW. The device operates from -55°C to +150°C and has a thermal resistance of 625°C/W. The SOT-363 package measures 2.00 to 2.45 mm in length, 1.15 to 1.35 mm in width, and 0.15 to 0.35 mm in height. It meets UL 94 V-0 flammability standards and is RoHS compliant. The transistor array provides a DC current gain (hFE) of 200 to 450 at -2 mA collector current and exhibits a transition frequency of 100 MHz. The packaging is tape and reel format with 3,000 units per reel.
TRANS 2PNP 65V 100MA SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC856BS-TPQ2-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | PNP |