Interface Product overview: BC856BS-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC856BS-TP can be used for catalog matching and distributor lookup.
TRANS 2PNP 65V 100MA SOT-363
Win Source Part Number: 1377193-BC856BS-TP
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Base Product Number: BC856
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
Transistor Type: 2 PNP
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 65V
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 200mW
Interface
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 277-BC856BS-TP | 353-BC856BS-TP-ND | 1377193-BC856BS-TP | BC856BS-TP |
| Product Name | Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Bulk | 6-TSSOP, SC-88, SOT-363 | SOT3 | SOT-363 |
| Packing Method | Bulk | Bulk; Bulk | ||
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 65 volts | 65 volts |