PNP bipolar transistor in SOT-523 package, rated for a collector-base voltage of -80 V, collector-emitter voltage of -65 V, and collector current of -100 mA, with a power dissipation of 150 mW and junction temperature range of -55°C to +150°C. It features a thermal resistance from junction to ambient of 833 °C/W, halogen-free 'Green' construction, RoHS compliance, and meets UL 94 V-0 flammability rating. Current gain (hFE) ranges from 125 to 250 for the BC856AT variant, with collector-emitter saturation voltage of -650 mV at -10 mA collector current and -0.5 mA base current. The device has a current gain-bandwidth product of 200 MHz and collector capacitance of 2.5 pF. The -TP suffix indicates tape and reel packaging with 3,000 pieces per reel.
PNP TRANSISTORS,SOT-523
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC856AT-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |