PNP bipolar transistor in a DFN1006-3 package, rated for a collector-base voltage of -80 V, collector-emitter voltage of -65 V, and emitter-base voltage of -5 V, with a maximum collector current of -100 mA and power dissipation of 150 mW. Operating and storage temperature range is -55°C to +150°C. DC current gain ranges from 110 to 220 at -5 V collector-emitter voltage and -2 mA collector current. Transition frequency is 100 MHz. RoHS compliant and halogen-free, with moisture sensitivity level 1 and UL 94 V-0 flame rating.
TRANS PNP 65V 0.1A DFN1006-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC856AL3-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |