Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 225mW Surface Mount SOT-23
TRANS NPN 30V 0.1A SOT23
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC849C-AP-ND | BC849C-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |