BC847PN-TPQ2 is a surface-mount NPN/PNP combined transistor in an SOT-363 package, rated for a collector-emitter voltage of 45 V, a collector current of 100 mA, and a power dissipation of 200 mW, with an operating junction temperature range of -55°C to +150°C. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Its typical DC current gain ranges from 200 to 475, and it features a transition frequency of 100 MHz. The SOT-363 package has dimensions of 2.00 to 2.45 mm in length, 1.15 to 1.35 mm in width, and 0.15 to 0.35 mm in height.
TRANS NPN/PNP 45V 100MA SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC847PN-TPQ2-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN; PNP |