The BC847CW is an NPN silicon bipolar transistor in a SOT-323 package, rated for a collector-emitter voltage of 45 V, collector current of 100 mA, and power dissipation of 200 mW. It has a DC current gain (hFE) ranging from 420 to 800 at VCE = 5 V and IC = 2 mA. The collector-emitter saturation voltage is up to 600 mV at IC = 100 mA and IB = 5 mA, with a transition frequency of 100 MHz. The device operates from -65°C to +150°C, has a thermal resistance of 625°C/W, and meets UL 94 V-0 flammability requirements. It is halogen-free, RoHS compliant, and moisture sensitive level 1.
SMALL SIGNAL BIPOLAR TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC847CW-13PTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |