Dual NPN bipolar transistor for switching and audio frequency amplifier applications in a SOT-363 package measuring 2.00 to 2.45 mm in length, 1.15 to 1.35 mm in width, and 0.15 to 0.35 mm in height. It has a collector-emitter voltage rating of 45 V, a collector current rating of 100 mA, and a power dissipation of 300 mW. The device operates with a junction temperature range of -55°C to +150°C and features RoHS compliance and halogen-free construction. Thermal resistance is 417°C/W junction to ambient. DC current gain ranges from 200 to 450 at V_CE = 5 V and I_C = 2 mA. Collector-emitter saturation voltage is 0.25 V at I_C = 10 mA and I_B = 0.5 mA. Transition frequency is 100 MHz at V_CE = 5 V and I_C = 10 mA. The part is moisture sensitive level 1 and meets UL 94 V-0 flammability rating.
TRANS 2NPN 45V 100MA SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC847BS-TPQ2TR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |