NPN silicon transistor in SOT-723 package for general-purpose switching and amplification, with a collector-emitter voltage rating of 45 V, collector current of 100 mA, and power dissipation of 265 mW at 25°C. Junction and storage temperature range is -55°C to +150°C. DC current gain (hFE) ranges from 200 to 450 at VCE = 5 V and IC = 2 mA. Features halogen-free "green" packaging, RoHS compliance, and meets UL 94 V-0 flammability rating. Thermal resistance is 472°C/W junction to ambient when mounted on FR-5 substrate.
TRANS NPN 45V 0.1A SOT-723
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC847BM3-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |