BC847B-13P is an NPN bipolar transistor in an SOT-23 package measuring 3.04 mm max length, 2.64 mm max width, and 1.10 mm max height, rated for a collector-emitter voltage of 45 V, collector current of 100 mA, and power dissipation of 200 mW at 25°C. It operates over a junction temperature range of -55°C to +150°C, with a maximum thermal resistance of 625 °C/W. The device has a DC current gain (hFE) ranging from 200 to 450 at VCE = 5 V and IC = 2 mA, and a collector-emitter saturation voltage of 0.5 V at IC = 100 mA and IB = 5 mA. The transistor is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating.
TRANS NPN 45V 0.1A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC847B-13P-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |