BC847AM3-TP is an NPN bipolar transistor in the SOT-723 package, measuring 1.30 mm × 1.10 mm × 0.80 mm, designed for general-purpose switching and amplification. It has a collector-emitter voltage rating of 45 V, a collector current rating of 100 mA, and a maximum power dissipation of 265 mW at 25°C. The device operates over a junction temperature range of -55°C to +150°C, with a thermal resistance of 472°C/W. DC current gain (hFE) ranges from 110 to 220 at VCE = 5 V and IC = 2 mA. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. The marking on the device is "1E".
TRANS NPN 50V 0.1A SOT-723
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC847AM3-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |