The BC846BPN is a dual NPN/PNP transistor in a SOT-363 package, designed for low-power switching and amplification applications. It has a collector-emitter voltage rating of 65 V, a collector current rating of 100 mA, and a power dissipation of 200 mW. The device features a transition frequency of 100 MHz, a collector capacitance of 1.9 pF for NPN and 2.3 pF for PNP, and a thermal resistance of 625°C/W. It operates across a junction temperature range of -55°C to +150°C and is RoHS compliant with a halogen-free, green design. The SOT-363 package dimensions are 2.00 mm × 1.20 mm × 0.80 mm. The -13P suffix indicates tape and reel packaging of 10,000 pieces per reel, consistent with the part series.
TRANS NPN/PNP 65V 100MA SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC846BPN-13PTR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN; PNP |