NPN silicon transistor in SOT-23 package with a collector-emitter voltage rating of 45 V, collector current of 100 mA, and power dissipation of 200 mW at 25°C. The device has a DC current gain (hFE) range of 200 to 450 at 5 V and 2 mA, collector-emitter saturation voltage of up to 0.5 V at 10 mA and 0.5 mA base current, and transition frequency of 100 MHz. Operating junction and storage temperatures range from -55°C to +150°C. The part is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating with moisture sensitivity level 1.
TRANS NPN 65V 0.1A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC846B-13PTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |