The BC846AW is an NPN silicon transistor in a SOT-323 package, measuring 2.20 mm x 1.35 mm x 1.10 mm, designed for general-purpose amplification and switching applications. It has a collector-emitter voltage rating of 65 V, a collector current rating of 100 mA, and a maximum power dissipation of 200 mW. The device operates over a junction temperature range of -65°C to +150°C and has a thermal resistance of 625°C/W junction to ambient. The transistor features a DC current gain (hFE) ranging from 110 to 220 at VCE = 5 V and IC = 2 mA, with a collector-emitter saturation voltage of 200 mV at IC = 10 mA and IB = 0.5 mA. The part is RoHS compliant and halogen-free, meeting UL 94 V-0 flammability standards. The -TP suffix indicates tape-and-reel packaging of 3,000 pieces per reel.
TRANS NPN 65V 0.1A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC846AW-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |