The BC818 is an NPN silicon transistor in a SOT-23 package, designed for general-purpose switching and amplification. It has a collector-emitter voltage rating of 25 V, a continuous collector current of 500 mA, and a power dissipation of 300 mW. The junction and storage temperature range is -55°C to +150°C, with a thermal resistance of 417°C/W. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. The SOT-23 package dimensions are 2.80-3.04 mm in length, 2.10-2.64 mm in width, and 1.20-1.40 mm in thickness. The DC current gain (hFE) is grouped in rank 40, ranging from 250 to 630, as indicated by the '6G' marking. Transition frequency is 170 MHz at VCE=5 V and IC=50 mA.
TRANS NPN 25V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC818-40-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |