BC818-16-TP is an NPN silicon transistor in SOT-23 package, with a collector-emitter voltage rating of 25 V, a continuous collector current of 500 mA, and a power dissipation of 300 mW. It operates over a junction temperature range of -55°C to +150°C, has a thermal resistance of 417°C/W, and meets UL 94 V-0 flammability rating and RoHS compliance. The device features a DC current gain range of 100 to 250 as marked by code 6E, and its transition frequency is 170 MHz. The package dimensions are 2.80 to 3.04 mm in length, 2.10 to 2.64 mm in width, and 1.20 to 1.40 mm in height, with a suggested solder pad layout of 2.00 to 2.05 mm. It is moisture sensitive level 1, halogen-free, and supplied in tape and reel packaging of 3,000 pieces per reel.
TRANS NPN 25V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC818-16-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |