Micro Commercial Components Corp. Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors BC817-40HE3-TP

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Micro Commercial Co Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Current - Collector (Ic) (Max): 500 mA Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Micro Commercial Co Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Current - Collector (Ic) (Max): 500 mA Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Alternative Parts (Cross-Reference): Cross Manufacturer: Micro Commercial Co Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Current - Collector (Ic) (Max): 500 mA Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Current - Collector (Ic) (Max): 500 mA
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 100mA, 1V

Buy Now Datasheet
Singapore, Singapore
45V 0.5A SOT23 Bipolar Transistor
276-BC817-40HE3-TP
45V 0.5A SOT23 Bipolar Transistor 276-BC817-40HE3-TP
TRANS NPN 45V 0.5A SOT23 Product overview: BC817-40HE3-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-40HE3-TP can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.5A SOT23 Product overview: BC817-40HE3-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-40HE3-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 353-BC817-40HE3-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
353-BC817-40HE3-TPDKR-ND
Single Bipolar Transistors 353-BC817-40HE3-TPDKR-ND
Bipolar (BJT) Transistor 45V 500mA 100MHz 300mW Surface Mount SOT-23

Bipolar (BJT) Transistor 45V 500mA 100MHz 300mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 353-BC817-40HE3-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
353-BC817-40HE3-TPTR-ND
Single Bipolar Transistors 353-BC817-40HE3-TPTR-ND
Bipolar (BJT) Transistor 45V 500mA 100MHz 300mW Surface Mount SOT-23

Bipolar (BJT) Transistor 45V 500mA 100MHz 300mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 353-BC817-40HE3-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
353-BC817-40HE3-TPCT-ND
Single Bipolar Transistors 353-BC817-40HE3-TPCT-ND
Bipolar (BJT) Transistor 45V 500mA 100MHz 300mW Surface Mount SOT-23

Bipolar (BJT) Transistor 45V 500mA 100MHz 300mW Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-40HE3-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC817-40HE3-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC817-40HE3-TP
TRANS NPN 45V 0.5A SOT23

TRANS NPN 45V 0.5A SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-BC817-40HE3-TP 353-BC817-40HE3-TPDKR-ND BC817-40HE3-TP
Product Name Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors 45V 0.5A SOT23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101
Polarity NPN
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data