The BC817-40-13P is an NPN silicon transistor in a SOT-23 package, rated for a maximum collector-emitter voltage of 45 V and a continuous collector current of 500 mA, with a power dissipation of 300 mW at 50°C ambient temperature. It operates from -55°C to +150°C and has a thermal resistance of 417°C/W. The device meets UL 94 V-0 flammability requirements, is RoHS compliant, and is halogen free. It is packaged in 10k-piece tape and reel, and its DC current gain (hFE) ranges from 250 to 600 at 1 V collector-emitter voltage and 500 mA collector current.
TRANS NPN 45V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC817-40-13P-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |