The BC817-25 is an NPN bipolar junction transistor in an SOT-23 package designed for switching and audio frequency amplifier applications. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 800 mA, and a power dissipation of 310 mW at a substrate temperature of 50°C. The junction temperature operates from -55°C to 150°C. The device features a DC current gain (hFE) range of 160 to 400 at VCE=1.0V and IC=100mA, with a collector-emitter saturation voltage of 0.7 V at IC=500mA and IB=50mA. It meets MIL-STD-202, Method 208 for solderability, and has a thermal resistance from junction to ambient of 400 K/W. The part is constructed using epitaxial planar die technology and is suitable for automatic insertion.
Trans GP BJT NPN 45V 0.5A 310mW 3-Pin SOT-23 Product overview: BC817-25 from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, 310mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, 310mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-25 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BC817-25 |
| Product Name | 45V 0.5A 310mW SOT-23 Bipolar Transistor |
| IC(max) | 500 milliamps |