Bipolar (BJT) Transistor NPN 65V 100mA 300MHz 625mW Through Hole TO-92
TRANS NPN 65V 0.1A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC546C-AP-ND | BC546C-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |