Micro Commercial Components Corp. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single BC369-BP

Description
Win Source Part Number: 1314901-BC369-BP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 1A Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 500mA, 1V Frequency - Transition: 65MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Micro Commercial Co Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1314901-BC369-BP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 1A Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 500mA, 1V Frequency - Transition: 65MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Micro Commercial Co Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC369 is a PNP bipolar junction transistor in a TO-92 package, rated for a maximum collector-emitter voltage of -20 V, continuous collector current of -1 A, and power dissipation of 625 mW. It operates over a junction temperature range of -55°C to +150°C with a thermal resistance of 200°C/W. The device meets UL 94 V-0 flammability rating and is RoHS compliant with a "P" suffix. Emitter-base breakdown voltage is -5 V, and DC current gain (hFE) ranges from 50 to 375 depending on operating conditions. Transition frequency is 65 MHz, and collector-emitter saturation voltage is -0.5 V at -1 A collector current and -0.1 A base current. The part is available in bulk packaging (BP) and has moisture sensitivity level 1.

Datasheet Summary
Powered by GS/AI

The BC369 is a PNP bipolar junction transistor in a TO-92 package, rated for a maximum collector-emitter voltage of -20 V, continuous collector current of -1 A, and power dissipation of 625 mW. It operates over a junction temperature range of -55°C to +150°C with a thermal resistance of 200°C/W. The device meets UL 94 V-0 flammability rating and is RoHS compliant with a "P" suffix. Emitter-base breakdown voltage is -5 V, and DC current gain (hFE) ranges from 50 to 375 depending on operating conditions. Transition frequency is 65 MHz, and collector-emitter saturation voltage is -0.5 V at -1 A collector current and -0.1 A base current. The part is available in bulk packaging (BP) and has moisture sensitivity level 1.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1314901-BC369-BP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1314901-BC369-BP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1314901-BC369-BP
Win Source Part Number: 1314901-BC369-BP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 1A Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 500mA, 1V Frequency - Transition: 65MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Micro Commercial Co Product Status: Obsolete

Win Source Part Number: 1314901-BC369-BP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 1A
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 500mA, 1V
Frequency - Transition: 65MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1314901-BC369-BP
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG75R033M2HXTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
NPN/PNP general purpose transistor - BC817DPN-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT457 SOT457
View Details
2 suppliers
Transistor - 202799408 - Radwell International
Fuji Electric Corp. of America
View Details