Bipolar (BJT) Transistor PNP 25V 800mA 260MHz 625mW Through Hole TO-92
TRANS PNP 25V 0.8A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC328-25-AP-ND | BC328-25-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |