Micro Commercial Components Corp. 45V 0.8A Bipolar Transistor BC327-25-AP

Description
TRANS PNP 45V 0.8A TO92 Product overview: BC327-25-AP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC327-25-AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 45V 0.8A TO92 Product overview: BC327-25-AP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC327-25-AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 0.8A Bipolar Transistor
276-BC327-25-AP
45V 0.8A Bipolar Transistor 276-BC327-25-AP
TRANS PNP 45V 0.8A TO92 Product overview: BC327-25-AP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC327-25-AP can be used for catalog matching and distributor lookup.

TRANS PNP 45V 0.8A TO92 Product overview: BC327-25-AP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC327-25-AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC327-25-AP - 1022329-BC327-25-AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC327-25-AP
1022329-BC327-25-AP
TRANSISTORS - Transistors (BJT) - Single - BC327-25-AP 1022329-BC327-25-AP
Manufacturer: Micro Commercial Co Win Source Part Number: 1022329-BC327-25-AP Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 260MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 200nA Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 625mW Alternative Parts (Cross-Reference): MPSW51ARLRAG; 2N6727STZ; BC327-25-AP; BC327-40-AP; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1022329-BC327-25-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 260MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 200nA
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): MPSW51ARLRAG; 2N6727STZ; BC327-25-AP; BC327-40-AP;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC327-25-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC327-25-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC327-25-AP
TRANS PNP 45V 0.8A TO92

TRANS PNP 45V 0.8A TO92

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC327-25-AP
Bipolar Transistors - BJT BC327-25-AP
Bipolar Transistors - BJT PNP -0.8A 0.625W

Bipolar Transistors - BJT PNP -0.8A 0.625W

Buy Now Datasheet
TRANS PNP 45V 0.8A TO-92 - 543-BC327-25-AP - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 0.8A TO-92
543-BC327-25-AP
TRANS PNP 45V 0.8A TO-92 543-BC327-25-AP
TRANS PNP 45V 0.8A TO-92

TRANS PNP 45V 0.8A TO-92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-BC327-25-AP 1022329-BC327-25-AP BC327-25-AP BC327-25-AP 543-BC327-25-AP
Product Name 45V 0.8A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC327-25-AP Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT TRANS PNP 45V 0.8A TO-92
Polarity PNP PNP; PNP PNP; PNP
Package Type Cut Tape (CT) TO-92; SOT3; TO-92
Packing Method Cut Tape (CT) Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 800 milliamps 800 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data