Bipolar (BJT) Transistor PNP 45V 800mA 260MHz 625mW Through Hole TO-92
Manufacturer: Micro Commercial Co
Win Source Part Number: 1022328-BC327-16-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 260MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 200nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar Transistors - BJT PNP -0.8A 0.625W
TRANS PNP 45V 0.8A TO92
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC327-16-APMSTB-ND | 1022328-BC327-16-AP | BC327-16-AP | BC327-16-AP |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC327-16-AP | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP |